Belden Inc. Shielded Multiconductor Cable, 10 Conductor, 22/24Awg, 500Ft; Cable Shielding Belden 8787 060U500

Description
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 22/24AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Chrome RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 22/24AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Chrome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 10 Conductor, 22/24Awg, 500Ft; Cable Shielding Belden - 03F1721 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 10 Conductor, 22/24Awg, 500Ft; Cable Shielding Belden
03F1721
Shielded Multiconductor Cable, 10 Conductor, 22/24Awg, 500Ft; Cable Shielding Belden 03F1721
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 22/24AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 22/24AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F1721
Product Name Shielded Multiconductor Cable, 10 Conductor, 22/24Awg, 500Ft; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details