Belden Inc. Multiple Conductor Cables 8782 3681000

Description
2 (1 Pair) Conductor Speaker Cable Clear 24 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Speaker Cable Clear 24 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1316-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1316-1000-ND
Multiple Conductor Cables BEL1316-1000-ND
2 (1 Pair) Conductor Speaker Cable Clear 24 AWG 1000.0' (304.8m)

2 (1 Pair) Conductor Speaker Cable Clear 24 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 2 Conductor 24Awg 1000Ft; Cable Shielding Belden - 15B3552 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 24Awg 1000Ft; Cable Shielding Belden
15B3552
Unshielded Multiconductor Cable 2 Conductor 24Awg 1000Ft; Cable Shielding Belden 15B3552
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 24AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 24AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL1316-1000-ND 15B3552
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 2 Conductor 24Awg 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Bare; Copper, Tinned
North American 24 AWG
Unlock Full Specs
to access all available technical data