Belden Inc. Multiple Conductor Cables 8778 060500

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5612-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5612-500-ND
Multiple Conductor Cables BEL5612-500-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
PAIRED CABLE, 6 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULATE, AUDIO/COMPUTER - 70004820 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 6 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULATE, AUDIO/COMPUTER
70004820
PAIRED CABLE, 6 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULATE, AUDIO/COMPUTER 70004820
Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL recognized, Type 2919.

Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL recognized, Type 2919.

Supplier's Site
Shielded Cable Multipair, 6Pair, 22Awg, 500Ft, 300V, Chrome; Cable Shielding Belden - 02F6153 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 6Pair, 22Awg, 500Ft, 300V, Chrome; Cable Shielding Belden
02F6153
Shielded Cable Multipair, 6Pair, 22Awg, 500Ft, 300V, Chrome; Cable Shielding Belden 02F6153
SHIELDED CABLE MULTIPAIR, 6PAIR, 22AWG, 500FT, 300V, CHROME; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.325mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:ChromeRoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 6PAIR, 22AWG, 500FT, 300V, CHROME; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.325mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:ChromeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL5612-500-ND 70004820 02F6153
Product Name Multiple Conductor Cables PAIRED CABLE, 6 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULATE, AUDIO/COMPUTER Shielded Cable Multipair, 6Pair, 22Awg, 500Ft, 300V, Chrome; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Polypropylene Polypropylene
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Stability Cables - SP-35-MF-24 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details