Belden Inc. Multiple Conductor Cables 8778 060250

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 250.0' (76.2m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 250.0' (76.2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5611-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5611-250-ND
Multiple Conductor Cables BEL5611-250-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 250.0' (76.2m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 250.0' (76.2m)

Buy Now Datasheet
Shielded Multipair Cable 6Pr 250Ft 300V Chrome; Cable Shielding Belden - 02F5629 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 6Pr 250Ft 300V Chrome; Cable Shielding Belden
02F5629
Shielded Multipair Cable 6Pr 250Ft 300V Chrome; Cable Shielding Belden 02F5629
SHIELDED MULTIPAIR CABLE 6PR 250FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Chrome; Voltage Rating:300VRoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 6PR 250FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Chrome; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5611-250-ND 02F5629
Product Name Multiple Conductor Cables Shielded Multipair Cable 6Pr 250Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
ZK2000-6522-3xxx | Sensor cable, PVC, 4 x 0.34 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/601-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers