Belden Inc. Multiple Conductor Cables 8778 060100

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1378-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1378-100-ND
Multiple Conductor Cables BEL1378-100-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 100.0' (30.5m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Cable Multipair, 6Pair, 22Awg, 100Ft, 300V; Cable Shielding Belden - 87K7282 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 6Pair, 22Awg, 100Ft, 300V; Cable Shielding Belden
87K7282
Shielded Cable Multipair, 6Pair, 22Awg, 100Ft, 300V; Cable Shielding Belden 87K7282
SHIELDED CABLE MULTIPAIR, 6PAIR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 6PAIR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet
PAIRED CABLE, 6 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULATE, AUDIO/COMPUTER - 70004819 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 6 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULATE, AUDIO/COMPUTER
70004819
PAIRED CABLE, 6 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULATE, AUDIO/COMPUTER 70004819
Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL recognized, Type 2919.

Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL recognized, Type 2919.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1378-100-ND 87K7282 70004819
Product Name Multiple Conductor Cables Shielded Cable Multipair, 6Pair, 22Awg, 100Ft, 300V; Cable Shielding Belden PAIRED CABLE, 6 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULATE, AUDIO/COMPUTER
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polypropylene Polypropylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/411-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers