Belden Inc. Multiple Conductor Cables 8777 0601000

Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1376-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1376-1000-ND
Multiple Conductor Cables BEL1376-1000-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 1000.0' (304.8m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
PAIRED CABLE, 3 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULAT, AUDIO/COMPUTER C - 70004960 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 3 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULAT, AUDIO/COMPUTER C
70004960
PAIRED CABLE, 3 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULAT, AUDIO/COMPUTER C 70004960
Audio Control and Instrumentation Cables, 22 AWG Tinned Copper Conductor, Polypropylene Insulation Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL recognized, Type 2919. The nominal capacitance of the cable is 30⁄55 pF⁄ft.

Audio Control and Instrumentation Cables, 22 AWG Tinned Copper Conductor, Polypropylene Insulation
Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL recognized, Type 2919.
The nominal capacitance of the cable is 30⁄55 pF⁄ft.

Supplier's Site
Shielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden - 02F6152 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden
02F6152
Shielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden 02F6152
SHIELDED MULTIPAIR CABLE 3PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.325mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 3PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.325mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL1376-1000-ND 70004960 02F6152
Product Name Multiple Conductor Cables PAIRED CABLE, 3 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULAT, AUDIO/COMPUTER C Shielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polypropylene Polypropylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details