Belden Inc. Multiple Conductor Cables 8776 060100

Description
30 (15 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
30 (15 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5603-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5603-100-ND
Multiple Conductor Cables BEL5603-100-ND
30 (15 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 100.0' (30.5m)

30 (15 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
PAIRED CABLE, 15 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULAT, AUDIO/COMPUTER - 70004831 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 15 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULAT, AUDIO/COMPUTER
70004831
PAIRED CABLE, 15 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULAT, AUDIO/COMPUTER 70004831
Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL recognized, Type 2919.

Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL recognized, Type 2919.

Supplier's Site
Multipair Shielded Cable, 15, 0.35 Mm , 7 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Belden - 87K7280 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Shielded Cable, 15, 0.35 Mm , 7 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Belden
87K7280
Multipair Shielded Cable, 15, 0.35 Mm , 7 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Belden 87K7280
Multipair Shielded Cable, 15, 0.35 mm , 7 x 0.255mm, 100 ft, 30.5 m RoHS Compliant: Yes

Multipair Shielded Cable, 15, 0.35 mm , 7 x 0.255mm, 100 ft, 30.5 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL5603-100-ND 70004831 87K7280
Product Name Multiple Conductor Cables PAIRED CABLE, 15 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULAT, AUDIO/COMPUTER Multipair Shielded Cable, 15, 0.35 Mm , 7 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Belden
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Polypropylene Polypropylene
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details