Belden Inc. Multiple Conductor Cables 8771 060250

Description
3 Conductor Multi-Conductor Cable Chrome 22 AWG Foil 250.0' (76.2m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Chrome 22 AWG Foil 250.0' (76.2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1126-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1126-250-ND
Multiple Conductor Cables BEL1126-250-ND
3 Conductor Multi-Conductor Cable Chrome 22 AWG Foil 250.0' (76.2m)

3 Conductor Multi-Conductor Cable Chrome 22 AWG Foil 250.0' (76.2m)

Buy Now Datasheet
Shielded Multiconductor Cable, 3 Conductor, 22Awg, 250Ft, 300V; Cable Shielding Belden - 88K1502 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 22Awg, 250Ft, 300V; Cable Shielding Belden
88K1502
Shielded Multiconductor Cable, 3 Conductor, 22Awg, 250Ft, 300V; Cable Shielding Belden 88K1502
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 22AWG, 250FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Product Range:-RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 22AWG, 250FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL1126-250-ND 88K1502
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 3 Conductor, 22Awg, 250Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
 - 1485G-F1N5-C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
HDMI Cables - 1924518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 5.91 ft (18 dm)
Connector Type Hdmi
View Details