3 Conductor Multi-Conductor Cable Chrome 18 AWG Foil 1000.0' (304.8m)
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto
CBL 3COND 18AWG SHLD
Non-Plenum Overall Beldfoil® Shielded Multiconductor Cable, 18 AWG Conductor, 16 x 30 Stranding
Tinned copper stranded conductors cabled. Polyethylene insulated except type 9770, which is polypropylene and has a paper wrap, and type 9418 that is S-R PVC insulated. All have Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire except type 8729 which has three solid tinned copper-coated steel drain wires. All have PVC jackets. All UL recognized except type 9770.
20 AWG stranded tc drain wire.
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Audio Cables | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | BEL5594-1000-ND | 15B3538 | 8770 0601000 | 70005218 |
| Product Name | Multiple Conductor Cables | Shielded Multiconductor Cable, 3 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden | Multiple Conductor Cables | MULTI CONDUCTOR, POLYETHYLENE, CONTROL/INSTRUMENT, 3 COND, 18AWG STRAND (16X30) |
| Product Category | Cable | |||
| Cable Shielding | Foil | Drain Wire; Foil | ||
| Cable Insulation | Polyethylene | Polyethylene | ||
| Cable Conductor | Copper, Tinned | Copper | ||
| North American | 18 AWG | 18 AWG |