Belden Inc. Multiple Conductor Cables 8764 0601000

Description
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5585-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5585-1000-ND
Multiple Conductor Cables BEL5585-1000-ND
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 1000.0' (304.8m)

18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Cable Multipair, 9Pair, 22Awg,1000Ft, 300V; Cable Shielding Belden - 15B3537 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 9Pair, 22Awg,1000Ft, 300V; Cable Shielding Belden
15B3537
Shielded Cable Multipair, 9Pair, 22Awg,1000Ft, 300V; Cable Shielding Belden 15B3537
SHIELDED CABLE MULTIPAIR, 9PAIR, 22AWG,1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 9PAIR, 22AWG,1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5585-1000-ND 15B3537
Product Name Multiple Conductor Cables Shielded Cable Multipair, 9Pair, 22Awg,1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/601-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers