2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 20 AWG Foil 1000.0' (304.8m)
SHIELDED CABLE, 1 PAIR, 20AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Blue; Voltage Rating:300Vrms RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Audio Cables | Cable Assemblies |
| Product Number | BEL6553-1000-ND | 01AC6498 |
| Product Name | Multiple Conductor Cables | Shielded Cable, 1 Pair, 20Awg, 304.8M; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Shielding | Foil | |
| Cable Insulation | Polypropylene | |
| Cable Conductor | Copper, Tinned |