Belden Inc. Multiple Conductor Cables 8761 06010000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG Foil 10000' (3048.0m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG Foil 10000' (3048.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 135-876106010000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-876106010000-DS-ND
Multiple Conductor Cables 135-876106010000-DS-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG Foil 10000' (3048.0m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG Foil 10000' (3048.0m)

Buy Now Datasheet
Shielded Cable Multipair, 1Pair, 22Awg, 10000Ft, 300V; Cable Shielding Belden - 93C8939 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1Pair, 22Awg, 10000Ft, 300V; Cable Shielding Belden
93C8939
Shielded Cable Multipair, 1Pair, 22Awg, 10000Ft, 300V; Cable Shielding Belden 93C8939
SHIELDED CABLE MULTIPAIR, 1PAIR, 22AWG, 10000FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):10000ft; Reel Length (Metric):3048m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1PAIR, 22AWG, 10000FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):10000ft; Reel Length (Metric):3048m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number 135-876106010000-DS-ND 93C8939
Product Name Multiple Conductor Cables Shielded Cable Multipair, 1Pair, 22Awg, 10000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3037/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers