Belden Inc. Multiple Conductor Cables - 8760MN 008100 8760MN 008100

Description
Manufacturer: Belden Inc. Win Source Part Number: 1035997-8760MN 008100 Features: Drain Wire Wire Gauge: 18 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Usage: Audio, Control, Instrumentation Number of Conductors: 2 (1 Pair Twisted) Shield Material: Aluminum Conductor Strand: 41/34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.169" (4.29mm) Shield Type: Foil Jacket Color: Gray Conductor Insulation: Polypropylene (PP) Jacket (Insulation) Thickness: 0.016" (0.41mm) Shield Coverage: 100% Categories: Cables, Wires Status: Active Temperature Range - Operating: -20°C to 80°C Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Belden Inc. Win Source Part Number: 1035997-8760MN 008100 Features: Drain Wire Wire Gauge: 18 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Usage: Audio, Control, Instrumentation Number of Conductors: 2 (1 Pair Twisted) Shield Material: Aluminum Conductor Strand: 41/34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.169" (4.29mm) Shield Type: Foil Jacket Color: Gray Conductor Insulation: Polypropylene (PP) Jacket (Insulation) Thickness: 0.016" (0.41mm) Shield Coverage: 100% Categories: Cables, Wires Status: Active Temperature Range - Operating: -20°C to 80°C Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - 8760MN 008100
1035997-8760MN 008100
Multiple Conductor Cables - 8760MN 008100 1035997-8760MN 008100
Manufacturer: Belden Inc. Win Source Part Number: 1035997-8760MN 008100 Features: Drain Wire Wire Gauge: 18 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Usage: Audio, Control, Instrumentation Number of Conductors: 2 (1 Pair Twisted) Shield Material: Aluminum Conductor Strand: 41/34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.169" (4.29mm) Shield Type: Foil Jacket Color: Gray Conductor Insulation: Polypropylene (PP) Jacket (Insulation) Thickness: 0.016" (0.41mm) Shield Coverage: 100% Categories: Cables, Wires Status: Active Temperature Range - Operating: -20°C to 80°C Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Belden Inc.
Win Source Part Number: 1035997-8760MN 008100
Features: Drain Wire
Wire Gauge: 18 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Conductor
Usage: Audio, Control, Instrumentation
Number of Conductors: 2 (1 Pair Twisted)
Shield Material: Aluminum
Conductor Strand: 41/34
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.169" (4.29mm)
Shield Type: Foil
Jacket Color: Gray
Conductor Insulation: Polypropylene (PP)
Jacket (Insulation) Thickness: 0.016" (0.41mm)
Shield Coverage: 100%
Categories: Cables, Wires
Status: Active
Temperature Range - Operating: -20°C to 80°C
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Multiple Conductor Cables - BEL1116-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1116-100-ND
Multiple Conductor Cables BEL1116-100-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 18 AWG Foil 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 18 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Cable, 1 Pair, 18Awg, 30.48M; Cable Shielding Belden - 01AC6487 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable, 1 Pair, 18Awg, 30.48M; Cable Shielding Belden
01AC6487
Shielded Cable, 1 Pair, 18Awg, 30.48M; Cable Shielding Belden 01AC6487
SHIELDED CABLE, 1 PAIR, 18AWG, 30.48M; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Voltage Rating:300Vrms RoHS Compliant: Yes

SHIELDED CABLE, 1 PAIR, 18AWG, 30.48M; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Audio Cables Cable Assemblies
Product Number 1035997-8760MN 008100 BEL1116-100-ND 01AC6487
Product Name Multiple Conductor Cables - 8760MN 008100 Multiple Conductor Cables Shielded Cable, 1 Pair, 18Awg, 30.48M; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data