Belden Inc. Multiple Conductor Cables 8760 0601000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1532-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1532-1000-ND
Multiple Conductor Cables BEL1532-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG Foil 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Cable Multipair, 1Pair, 18Awg, 1000Ft, 300V; Cable Shielding Belden - 87K2828 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1Pair, 18Awg, 1000Ft, 300V; Cable Shielding Belden
87K2828
Shielded Cable Multipair, 1Pair, 18Awg, 1000Ft, 300V; Cable Shielding Belden 87K2828
SHIELDED CABLE MULTIPAIR, 1PAIR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1PAIR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet
Multiple Conductor Cables - 8760 0601000 - ODG (Origin Data Global)
Shenzhen, China
Multiple Conductor Cables
8760 0601000
Multiple Conductor Cables 8760 0601000
CABLE 2 COND 18AWG SHLD 1000'

CABLE 2 COND 18AWG SHLD 1000'

Supplier's Site Datasheet
PAIRED CABLE, 1 PR, 18AWG STRAND (16X30), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT - 70004870 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 1 PR, 18AWG STRAND (16X30), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT
70004870
PAIRED CABLE, 1 PR, 18AWG STRAND (16X30), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT 70004870
Beldfoil 100% shielded twisted pair cable, featuring Brilliance state-of-the-art technology, provides a sharp clean sound due to the improved noise immunity of twisted pairs which generally permit higher data speeds than multi-conductor cables.

Beldfoil 100% shielded twisted pair cable, featuring Brilliance state-of-the-art technology, provides a sharp clean sound due to the improved noise immunity of twisted pairs which generally permit higher data speeds than multi-conductor cables.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Audio Cables
Product Number BEL1532-1000-ND 87K2828 8760 0601000 70004870
Product Name Multiple Conductor Cables Shielded Cable Multipair, 1Pair, 18Awg, 1000Ft, 300V; Cable Shielding Belden Multiple Conductor Cables PAIRED CABLE, 1 PR, 18AWG STRAND (16X30), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene Polyethylene; Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to Alligator and Miniature Alligator - 3059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details