Belden Inc. Multiple Conductor Cables 8759 060U500

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10177-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10177-ND
Multiple Conductor Cables BEL10177-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden - 02F4168 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden
02F4168
Shielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden 02F4168
SHIELDED MULTIPAIR CABLE 1PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL10177-ND 02F4168
Product Name Multiple Conductor Cables Shielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Shielding Spiral
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to XR Mini-Hooks - 1001XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details