Belden Inc. Multiple Conductor Cables - 8740 060U500 8740 060U500

Description
Manufacturer: Belden Inc. Win Source Part Number: 1035993-8740 060U500 Wire Gauge: 22 AWG Length: 500.0' (152.4m) Cable Type: Multi-Conductor Usage: Audio, Control, Instrumentation Number of Conductors: 2 (1 Pair Twisted) Conductor Strand: Solid Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.156" (3.96mm) Jacket Color: Chrome Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.032" (0.81mm) Categories: Cables, Wires Status: Active Temperature Range - Operating: -20°C to 80°C Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Belden Inc. Win Source Part Number: 1035993-8740 060U500 Wire Gauge: 22 AWG Length: 500.0' (152.4m) Cable Type: Multi-Conductor Usage: Audio, Control, Instrumentation Number of Conductors: 2 (1 Pair Twisted) Conductor Strand: Solid Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.156" (3.96mm) Jacket Color: Chrome Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.032" (0.81mm) Categories: Cables, Wires Status: Active Temperature Range - Operating: -20°C to 80°C Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - 8740 060U500
1035993-8740 060U500
Multiple Conductor Cables - 8740 060U500 1035993-8740 060U500
Manufacturer: Belden Inc. Win Source Part Number: 1035993-8740 060U500 Wire Gauge: 22 AWG Length: 500.0' (152.4m) Cable Type: Multi-Conductor Usage: Audio, Control, Instrumentation Number of Conductors: 2 (1 Pair Twisted) Conductor Strand: Solid Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.156" (3.96mm) Jacket Color: Chrome Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.032" (0.81mm) Categories: Cables, Wires Status: Active Temperature Range - Operating: -20°C to 80°C Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Belden Inc.
Win Source Part Number: 1035993-8740 060U500
Wire Gauge: 22 AWG
Length: 500.0' (152.4m)
Cable Type: Multi-Conductor
Usage: Audio, Control, Instrumentation
Number of Conductors: 2 (1 Pair Twisted)
Conductor Strand: Solid
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.156" (3.96mm)
Jacket Color: Chrome
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.032" (0.81mm)
Categories: Cables, Wires
Status: Active
Temperature Range - Operating: -20°C to 80°C
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Multiple Conductor Cables - BEL1112-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1112-500-ND
Multiple Conductor Cables BEL1112-500-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden - 02F4122 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden
02F4122
Unshielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden 02F4122
UNSHIELDED MULTIPAIR CABLE 1PR 500FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 1PR 500FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site
PAIRED CABLE, 1 PR, 22AWG SOLID, PVC INSULATED, INSTRUMENTATION/CONTROL CHROME - 70004970 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 1 PR, 22AWG SOLID, PVC INSULATED, INSTRUMENTATION/CONTROL CHROME
70004970
PAIRED CABLE, 1 PR, 22AWG SOLID, PVC INSULATED, INSTRUMENTATION/CONTROL CHROME 70004970
22 AWG, Solid Stranding, Tinned Copper Conductor, PVC Insulated Paired Unshielded Telephone Cables Stranded Tinned copper conductors, except 8466 which is bare copper, PVC insulated, UTP, chrome PVC jacket. Working Voltage: 300 VRMS. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4. Designed to protect signal integrity under critical conditions by reducing hum, noise, and crosstalk.

22 AWG, Solid Stranding, Tinned Copper Conductor, PVC Insulated Paired Unshielded Telephone Cables
Stranded Tinned copper conductors, except 8466 which is bare copper, PVC insulated, UTP, chrome PVC jacket. Working Voltage: 300 VRMS. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4.
Designed to protect signal integrity under critical conditions by reducing hum, noise, and crosstalk.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number 1035993-8740 060U500 BEL1112-500-ND 02F4122 70004970
Product Name Multiple Conductor Cables - 8740 060U500 Multiple Conductor Cables Unshielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden PAIRED CABLE, 1 PR, 22AWG SOLID, PVC INSULATED, INSTRUMENTATION/CONTROL CHROME
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Precision Test Cable, 50.0 GHz, 24.0″ - T50-2FT-VMVM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -18 to 28 C (-0.4000 to 82.4 F)
View Details
Video Converters - 1778831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.2034 ft (0.6200 dm)
Standards / Certifications RoHS
View Details