Belden Inc. Multiple Conductor Cables 8737 060500

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL9271-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL9271-ND
Multiple Conductor Cables BEL9271-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
PAIRED CABLE, 22AWG STRAND (7X30), PVC INSULATED, AUDIO CHROME - 70004953 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 22AWG STRAND (7X30), PVC INSULATED, AUDIO CHROME
70004953
PAIRED CABLE, 22AWG STRAND (7X30), PVC INSULATED, AUDIO CHROME 70004953
Tinned copper conductors, PVC insulated, twisted pair. Tinned copper spiral wrapped shield. Chrome PVC jacket. No. of Pairs: 1.

Tinned copper conductors, PVC insulated, twisted pair. Tinned copper spiral wrapped shield. Chrome PVC jacket. No. of Pairs: 1.

Supplier's Site
Braid 1 Pr#22 Pvc Shld Pvc Rohs Compliant Belden - 27C8866 - Newark, An Avnet Company
Chicago, IL, United States
Braid 1 Pr#22 Pvc Shld Pvc Rohs Compliant Belden
27C8866
Braid 1 Pr#22 Pvc Shld Pvc Rohs Compliant Belden 27C8866
BRAID 1 PR#22 PVC SHLD PVC ROHS COMPLIANT: YES

BRAID 1 PR#22 PVC SHLD PVC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL9271-ND 70004953 27C8866
Product Name Multiple Conductor Cables PAIRED CABLE, 22AWG STRAND (7X30), PVC INSULATED, AUDIO CHROME Braid 1 Pr#22 Pvc Shld Pvc Rohs Compliant Belden
Product Category Cable
Cable Shielding Spiral
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Video Converters - 1778806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 16.4 ft (50 dm)
View Details