Belden Inc. Multiple Conductor Cables 8732 0601000

Description
4 (2 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5565-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5565-1000-ND
Multiple Conductor Cables BEL5565-1000-ND
4 (2 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Braid 1000.0' (304.8m)

4 (2 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable, 2 Pair, 1000Ft, 300V, 22Awg; Cable Shielding Belden - 15B3511 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 2 Pair, 1000Ft, 300V, 22Awg; Cable Shielding Belden
15B3511
Shielded Multipair Cable, 2 Pair, 1000Ft, 300V, 22Awg; Cable Shielding Belden 15B3511
SHIELDED MULTIPAIR CABLE, 2 PAIR, 1000FT, 300V, 22AWG; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 2 PAIR, 1000FT, 300V, 22AWG; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5565-1000-ND 15B3511
Product Name Multiple Conductor Cables Shielded Multipair Cable, 2 Pair, 1000Ft, 300V, 22Awg; Cable Shielding Belden
Product Category Cable
Cable Shielding Braid
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male DIL 26 AWG Cable Assembly, 310mm, single-end, Screw-Lok Reverse Fix - G125-MC11268M3-0310L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - 1025-18 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1.5 ft (4.57 dm)
View Details