Belden Inc. Multiple Conductor Cables 8729 009500

Description
4 Conductor Multi-Conductor Cable White 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable White 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5564-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5564-500-ND
Multiple Conductor Cables BEL5564-500-ND
4 Conductor Multi-Conductor Cable White 22 AWG Foil 500.0' (152.4m)

4 Conductor Multi-Conductor Cable White 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
MULTI CONDUCTOR, 4 COND, 22AWG STRAND (19X34), POLYETHYLENE, CONTROL/INSTRUMENT - 70005208 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 4 COND, 22AWG STRAND (19X34), POLYETHYLENE, CONTROL/INSTRUMENT
70005208
MULTI CONDUCTOR, 4 COND, 22AWG STRAND (19X34), POLYETHYLENE, CONTROL/INSTRUMENT 70005208
Tinned copper stranded conductors cabled. Polyethylene insulated except type 9770, which is polypropylene and has a paper wrap, and type 9418 that is S-R PVC insulated. All have Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire except type 8729 which has three solid tinned copper-coated steel drain wires. All have PVC jackets. All UL recognized except type 9770.

Tinned copper stranded conductors cabled. Polyethylene insulated except type 9770, which is polypropylene and has a paper wrap, and type 9418 that is S-R PVC insulated. All have Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire except type 8729 which has three solid tinned copper-coated steel drain wires. All have PVC jackets. All UL recognized except type 9770.

Supplier's Site
Multiconductor Shielded Cable, 4 Conductor, 22Awg, 500Ft; Cable Shielding Belden - 15B3510 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Shielded Cable, 4 Conductor, 22Awg, 500Ft; Cable Shielding Belden
15B3510
Multiconductor Shielded Cable, 4 Conductor, 22Awg, 500Ft; Cable Shielding Belden 15B3510
MULTICONDUCTOR SHIELDED CABLE, 4 CONDUCTOR, 22AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:White RoHS Compliant: Yes

MULTICONDUCTOR SHIELDED CABLE, 4 CONDUCTOR, 22AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL5564-500-ND 70005208 15B3510
Product Name Multiple Conductor Cables MULTI CONDUCTOR, 4 COND, 22AWG STRAND (19X34), POLYETHYLENE, CONTROL/INSTRUMENT Multiconductor Shielded Cable, 4 Conductor, 22Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male DIL 26 AWG Cable Assembly, 300mm, twisted pair single-end, Screw-Lok - G125-MD12005M1-0300L - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Male-Male
Standards / Certifications RoHS
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
“N” Series Male Test Cable, RG58C/U - 1326 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details