Belden Inc. Multiple Conductor Cables 8725 060500

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL11294-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL11294-ND
Multiple Conductor Cables BEL11294-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
996151-8725 060500
Cables, Wires - Multiple Conductor Cables 996151-8725 060500
Win Source Part Number: 996151-8725 060500 Category: Cables, Wires>Multiple Conductor Cables Series: * Package: Spool Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL11294 Base Product Number: 8725

Win Source Part Number: 996151-8725 060500
Category: Cables, Wires>Multiple Conductor Cables
Series: *
Package: Spool
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Belden Inc.
Other Names: BEL11294
Base Product Number: 8725

Buy Now
Shielded Cable Multipair, 4Pair, 20Awg, 500Ft, 400V, Chrome; Cable Shielding Belden - 87K7268 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 4Pair, 20Awg, 500Ft, 400V, Chrome; Cable Shielding Belden
87K7268
Shielded Cable Multipair, 4Pair, 20Awg, 500Ft, 400V, Chrome; Cable Shielding Belden 87K7268
SHIELDED CABLE MULTIPAIR, 4PAIR, 20AWG, 500FT, 400V, CHROME; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 4PAIR, 20AWG, 500FT, 400V, CHROME; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies Cable Assemblies
Product Number BEL11294-ND 996151-8725 060500 87K7268
Product Name Multiple Conductor Cables Cables, Wires - Multiple Conductor Cables Shielded Cable Multipair, 4Pair, 20Awg, 500Ft, 400V, Chrome; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details