Belden Inc. Multiple Conductor Cables 8725 0601000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL11293-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL11293-ND
Multiple Conductor Cables BEL11293-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multipair Cable 4Pr 1000Ft 400V Chrome; Cable Shielding Belden - 87K1792 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 4Pr 1000Ft 400V Chrome; Cable Shielding Belden
87K1792
Shielded Multipair Cable 4Pr 1000Ft 400V Chrome; Cable Shielding Belden 87K1792
SHIELDED MULTIPAIR CABLE 4PR 1000FT 400V CHROME; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 4PR 1000FT 400V CHROME; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL11293-ND 87K1792
Product Name Multiple Conductor Cables Shielded Multipair Cable 4Pr 1000Ft 400V Chrome; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
“N” Series Male Test Cable, RG214/U - 6156 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details