RS Components, Ltd. Video Converters 1778774

Description
6 ft Mini DisplayPort to DVI Cable - M/M
Request a Quote
Description
6 ft Mini DisplayPort to DVI Cable - M/M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Video Converters - 1778774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Video Converters
1778774
Video Converters 1778774
6 ft Mini DisplayPort to DVI Cable - M/M

6 ft Mini DisplayPort to DVI Cable - M/M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1778774
Product Name Video Converters
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Audio Cable - 7682148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
DisplayPort Cables - 1828784 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort; DVI Cable
Cable Length 3.28 ft (10 dm)
View Details
VGA Cables - 1765736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 49.21 ft (150 dm)
Connector Type Vga
View Details
Interface Adapters & Converters - 1924523 - RS Components, Ltd.
Specs
Application Computer; Video
Cable Length 0.1476 ft (0.4500 dm)
Connector Type Mini displayport
View Details