Belden Inc. Multiple Conductor Cables 8722 0601000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10418-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10418-ND
Multiple Conductor Cables BEL10418-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multipair Cable 2Pr 1000Ft 350V Chrome; Cable Shielding Belden - 87K1790 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 1000Ft 350V Chrome; Cable Shielding Belden
87K1790
Shielded Multipair Cable 2Pr 1000Ft 350V Chrome; Cable Shielding Belden 87K1790
SHIELDED MULTIPAIR CABLE 2PR 1000FT 350V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 1000FT 350V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL10418-ND 87K1790
Product Name Multiple Conductor Cables Shielded Multipair Cable 2Pr 1000Ft 350V Chrome; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Video Converters - 1778777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.4921 ft (1.5 dm)
View Details