Belden Inc. Multiple Conductor Cables 8720 060U500

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 14 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 14 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5182-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5182-500-ND
Multiple Conductor Cables BEL5182-500-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 14 AWG Foil 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 14 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Cable Multipair, 1Pair, 14Awg, 500Ft, 600V; Cable Shielding Belden - 06M4015 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1Pair, 14Awg, 500Ft, 600V; Cable Shielding Belden
06M4015
Shielded Cable Multipair, 1Pair, 14Awg, 500Ft, 600V; Cable Shielding Belden 06M4015
SHIELDED CABLE MULTIPAIR, 1PAIR, 14AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1PAIR, 14AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5182-500-ND 06M4015
Product Name Multiple Conductor Cables Shielded Cable Multipair, 1Pair, 14Awg, 500Ft, 600V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/100-1000 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 32.81 ft (100 dm)
View Details