Belden Inc. Multiple Conductor Cables 8720 060500

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 14 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 14 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5562-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5562-500-ND
Multiple Conductor Cables BEL5562-500-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 14 AWG Foil 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 14 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable 1Pr 500Ft 600V Chrome; Cable Shielding Belden - 15B3503 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 500Ft 600V Chrome; Cable Shielding Belden
15B3503
Shielded Multipair Cable 1Pr 500Ft 600V Chrome; Cable Shielding Belden 15B3503
SHIELDED MULTIPAIR CABLE 1PR 500FT 600V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 500FT 600V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
PAIRED CABLE, 1 PR, 14AWG STRAND (19X27), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT - 70004875 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 1 PR, 14AWG STRAND (19X27), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT
70004875
PAIRED CABLE, 1 PR, 14AWG STRAND (19X27), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT 70004875
Beldfoil 100% shielded twisted pair cable, featuring Brilliance state-of-the-art technology, provides a sharp clean sound due to the improved noise immunity of twisted pairs which generally permit higher data speeds than multi-conductor cables.

Beldfoil 100% shielded twisted pair cable, featuring Brilliance state-of-the-art technology, provides a sharp clean sound due to the improved noise immunity of twisted pairs which generally permit higher data speeds than multi-conductor cables.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL5562-500-ND 15B3503 70004875
Product Name Multiple Conductor Cables Shielded Multipair Cable 1Pr 500Ft 600V Chrome; Cable Shielding Belden PAIRED CABLE, 1 PR, 14AWG STRAND (19X27), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper
North American 14 AWG 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3340/300-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers