Belden Inc. Multiple Conductor Cables 8720 0602000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 14 AWG Foil 2000.0' (609.6m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 14 AWG Foil 2000.0' (609.6m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5561-2000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5561-2000-ND
Multiple Conductor Cables BEL5561-2000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 14 AWG Foil 2000.0' (609.6m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 14 AWG Foil 2000.0' (609.6m)

Buy Now Datasheet
Shielded Multipair Cable 1Pr 1500Ft 600V Chrome; Cable Shielding Belden - 15B3502 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 1500Ft 600V Chrome; Cable Shielding Belden
15B3502
Shielded Multipair Cable 1Pr 1500Ft 600V Chrome; Cable Shielding Belden 15B3502
SHIELDED MULTIPAIR CABLE 1PR 1500FT 600V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Chrome; Voltage Rating:300VRoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 1500FT 600V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Chrome; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5561-2000-ND 15B3502
Product Name Multiple Conductor Cables Shielded Multipair Cable 1Pr 1500Ft 600V Chrome; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/410-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers