Belden Inc. Multiple Conductor Cables 8720 0601000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 14 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 14 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5560-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5560-1000-ND
Multiple Conductor Cables BEL5560-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 14 AWG Foil 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 14 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 1Pr 1000Ft 600V Chrome; Cable Shielding Belden - 02F6140 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 1000Ft 600V Chrome; Cable Shielding Belden
02F6140
Shielded Multipair Cable 1Pr 1000Ft 600V Chrome; Cable Shielding Belden 02F6140
SHIELDED MULTIPAIR CABLE 1PR 1000FT 600V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 1000FT 600V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5560-1000-ND 02F6140
Product Name Multiple Conductor Cables Shielded Multipair Cable 1Pr 1000Ft 600V Chrome; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/615-400 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 13.12 ft (40 dm)
View Details