Belden Inc. Multiple Conductor Cables 8719 0605000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 16 AWG Foil 5000' (1524.0m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 16 AWG Foil 5000' (1524.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5559-5000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5559-5000-ND
Multiple Conductor Cables BEL5559-5000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 16 AWG Foil 5000' (1524.0m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 16 AWG Foil 5000' (1524.0m)

Buy Now Datasheet
Shielded Multipair Cable 1Pr 1524M, 600V Chrome; Cable Shielding Belden - 15B3501 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 1524M, 600V Chrome; Cable Shielding Belden
15B3501
Shielded Multipair Cable 1Pr 1524M, 600V Chrome; Cable Shielding Belden 15B3501
SHIELDED MULTIPAIR CABLE 1PR 1524M, 600V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 1524M, 600V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5559-5000-ND 15B3501
Product Name Multiple Conductor Cables Shielded Multipair Cable 1Pr 1524M, 600V Chrome; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 150mm, single-end, Screw-Lok Rear Panel Mount - G125-MC10605M5-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
BNC Male to Test Cable, RG59/U - 7546 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details