Belden Inc. Multiple Conductor Cables 8719 0602000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 16 AWG Foil 2000.0' (609.6m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 16 AWG Foil 2000.0' (609.6m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 135-87190602000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-87190602000-DS-ND
Multiple Conductor Cables 135-87190602000-DS-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 16 AWG Foil 2000.0' (609.6m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 16 AWG Foil 2000.0' (609.6m)

Buy Now Datasheet
Shielded Multipair Cable 1Pr 2000Ft 600V Chrome; Cable Shielding Belden - 19C5223 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 2000Ft 600V Chrome; Cable Shielding Belden
19C5223
Shielded Multipair Cable 1Pr 2000Ft 600V Chrome; Cable Shielding Belden 19C5223
SHIELDED MULTIPAIR CABLE 1PR 2000FT 600V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 2000FT 600V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number 135-87190602000-DS-ND 19C5223
Product Name Multiple Conductor Cables Shielded Multipair Cable 1Pr 2000Ft 600V Chrome; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/200-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers