Belden Inc. Sleeving, Tubular Wire Braid, 4.318Mm, Tin, 250Ft; Sleeving / Tubing Type Belden 8668 000250

Description
SLEEVING, TUBULAR WIRE BRAID, 4.318MM, TIN, 250FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:4.32mm; Length - Metric:76.2m; Length - Imperial:250ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, TUBULAR WIRE BRAID, 4.318MM, TIN, 250FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:4.32mm; Length - Metric:76.2m; Length - Imperial:250ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Tubular Wire Braid, 4.318Mm, Tin, 250Ft; Sleeving / Tubing Type Belden - 02F4321 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Tubular Wire Braid, 4.318Mm, Tin, 250Ft; Sleeving / Tubing Type Belden
02F4321
Sleeving, Tubular Wire Braid, 4.318Mm, Tin, 250Ft; Sleeving / Tubing Type Belden 02F4321
SLEEVING, TUBULAR WIRE BRAID, 4.318MM, TIN, 250FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:4.32mm; Length - Metric:76.2m; Length - Imperial:250ft; Product Range:- RoHS Compliant: Yes

SLEEVING, TUBULAR WIRE BRAID, 4.318MM, TIN, 250FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:4.32mm; Length - Metric:76.2m; Length - Imperial:250ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 02F4321
Product Name Sleeving, Tubular Wire Braid, 4.318Mm, Tin, 250Ft; Sleeving / Tubing Type Belden
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details