Belden Inc. Sleeving, Tubular Wire Braid, 5.334Mm, Tin, 250Ft; Sleeving / Tubing Type Belden 8663 000250

Description
SLEEVING, TUBULAR WIRE BRAID, 5.334MM, TIN, 250FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:5.33mm; Length - Metric:76.2m; Length - Imperial:250ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, TUBULAR WIRE BRAID, 5.334MM, TIN, 250FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:5.33mm; Length - Metric:76.2m; Length - Imperial:250ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Tubular Wire Braid, 5.334Mm, Tin, 250Ft; Sleeving / Tubing Type Belden - 88K2220 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Tubular Wire Braid, 5.334Mm, Tin, 250Ft; Sleeving / Tubing Type Belden
88K2220
Sleeving, Tubular Wire Braid, 5.334Mm, Tin, 250Ft; Sleeving / Tubing Type Belden 88K2220
SLEEVING, TUBULAR WIRE BRAID, 5.334MM, TIN, 250FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:5.33mm; Length - Metric:76.2m; Length - Imperial:250ft; Product Range:- RoHS Compliant: Yes

SLEEVING, TUBULAR WIRE BRAID, 5.334MM, TIN, 250FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:5.33mm; Length - Metric:76.2m; Length - Imperial:250ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 88K2220
Product Name Sleeving, Tubular Wire Braid, 5.334Mm, Tin, 250Ft; Sleeving / Tubing Type Belden
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Heat Shrink Tubing - 0418836020 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Cable Spiral Wrapping - 2044429 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Spiral Wrap Tubings for Harnessing, Polyethylene (Clear) - PSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Operating Temperature -76.11 to 102 C (-105 to 215 F)
View Details