Belden Inc. Multiple Conductor Cables 8628 0601000

Description
7 Conductor Multi-Conductor Cable Chrome 14 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Chrome 14 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5539-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5539-1000-ND
Multiple Conductor Cables BEL5539-1000-ND
7 Conductor Multi-Conductor Cable Chrome 14 AWG 1000.0' (304.8m)

7 Conductor Multi-Conductor Cable Chrome 14 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 7 Conductor 14Awg 1000Ft; Cable Shielding Belden - 03F1563 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 7 Conductor 14Awg 1000Ft; Cable Shielding Belden
03F1563
Unshielded Multiconductor Cable 7 Conductor 14Awg 1000Ft; Cable Shielding Belden 03F1563
UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 14AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:ChromeRoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 14AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:ChromeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5539-1000-ND 03F1563
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 7 Conductor 14Awg 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KME-1-24DC-5-LED - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q421-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type SI 32 (Angled)
View Details
3 suppliers