Belden Inc. Unshielded Multiconductor Cable 19 Conductor 16Awg 100Ft; Cable Shielding Belden 8624 060100

Description
UNSHIELDED MULTICONDUCTOR CABLE 19 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:19Conduct or; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE 19 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:19Conduct or; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable 19 Conductor 16Awg 100Ft; Cable Shielding Belden - 87K1782 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 19 Conductor 16Awg 100Ft; Cable Shielding Belden
87K1782
Unshielded Multiconductor Cable 19 Conductor 16Awg 100Ft; Cable Shielding Belden 87K1782
UNSHIELDED MULTICONDUCTOR CABLE 19 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:19Conduct or; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 19 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:19Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K1782
Product Name Unshielded Multiconductor Cable 19 Conductor 16Awg 100Ft; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details