Belden Inc. Unshielded Multiconductor Cable, 15 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Belden 8623 060100

Description
UNSHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable, 15 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Belden - 03F1555 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 15 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Belden
03F1555
Unshielded Multiconductor Cable, 15 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Belden 03F1555
UNSHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Unshielded; No. of Conductors:15Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F1555
Product Name Unshielded Multiconductor Cable, 15 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details