Belden Inc. Multiple Conductor Cables 8621 060500

Description
7 Conductor Multi-Conductor Cable Chrome 16 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Chrome 16 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5528-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5528-500-ND
Multiple Conductor Cables BEL5528-500-ND
7 Conductor Multi-Conductor Cable Chrome 16 AWG 500.0' (152.4m)

7 Conductor Multi-Conductor Cable Chrome 16 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 7 Conductor 16Awg 500Ft; Cable Shielding Belden - 02F4235 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 7 Conductor 16Awg 500Ft; Cable Shielding Belden
02F4235
Unshielded Multiconductor Cable 7 Conductor 16Awg 500Ft; Cable Shielding Belden 02F4235
UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:ChromeRoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:ChromeRoHS Compliant: Yes

Supplier's Site Datasheet
MULTI CONDUCTOR, 7 COND, 16AWG STRAND (19X29), PVC INSULATE, CONTROL/INSTRUMENT - 70005123 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 7 COND, 16AWG STRAND (19X29), PVC INSULATE, CONTROL/INSTRUMENT
70005123
MULTI CONDUCTOR, 7 COND, 16AWG STRAND (19X29), PVC INSULATE, CONTROL/INSTRUMENT 70005123
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL5528-500-ND 02F4235 70005123
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 7 Conductor 16Awg 500Ft; Cable Shielding Belden MULTI CONDUCTOR, 7 COND, 16AWG STRAND (19X29), PVC INSULATE, CONTROL/INSTRUMENT
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 16 AWG 16 AWG
Number of Conductors 7 # 7 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 057765-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SW-292-FM90-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Plug socket with cable - KMYZ-4-5,0-B-EX - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Ractangular design MSZB Cable Socket, angled
Rated Temperature -10 to 50 C (14 to 122 F)
View Details
3 suppliers