HOOK UP WIRE, 1000FT, 28AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 87K1781 |
| Product Name | Hook Up Wire, 1000Ft, 28Awg Copper, Gray; Jacket Material Belden |
| Standards / Certifications | RoHS |