Belden Inc. Multiple Conductor Cables 85240 3681000

Description
3 Conductor Multi-Conductor Cable Clear 20 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Clear 20 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6503-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6503-1000-ND
Multiple Conductor Cables BEL6503-1000-ND
3 Conductor Multi-Conductor Cable Clear 20 AWG Foil 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Clear 20 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multiconductor Shielded Cable, 3 Conductor, 20Awg, 1000Ft; Cable Shielding Belden - 87K1776 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Shielded Cable, 3 Conductor, 20Awg, 1000Ft; Cable Shielding Belden
87K1776
Multiconductor Shielded Cable, 3 Conductor, 20Awg, 1000Ft; Cable Shielding Belden 87K1776
MULTICONDUCTOR SHIELDED CABLE, 3 CONDUCTOR, 20AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Material:ETFERoHS Compliant: Yes

MULTICONDUCTOR SHIELDED CABLE, 3 CONDUCTOR, 20AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Material:ETFERoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6503-1000-ND 87K1776
Product Name Multiple Conductor Cables Multiconductor Shielded Cable, 3 Conductor, 20Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Tefzel
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/314-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Optical Audio Cable - 1924507 - RS Components, Ltd.
Specs
Application Audio
Cable Length 4.92 ft (15 dm)
Connector Type Toslink
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details