RS Components, Ltd. AV Adapters 6657592

Description
RS PRO R13-046-01-002611000 AV Adapter
Request a Quote
Description
RS PRO R13-046-01-002611000 AV Adapter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AV Adapters - 6657592 - RS Components, Ltd.
Corby, Northants, United Kingdom
AV Adapters
6657592
AV Adapters 6657592
RS PRO R13-046-01-002611000 AV Adapter

RS PRO R13-046-01-002611000 AV Adapter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 6657592
Product Name AV Adapters
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.3937 ft (1.2 dm)
View Details
Aux Cables - 1929469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 5.91 ft (18 dm)
Connector Type 3 pin male 3.5 mm mini-jack
View Details
Audio Cable - 4533778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Shielding F/utp
Cable Length 328 ft (1000 dm)
View Details
Audio Cable - 2075332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details