Belden Inc. Multiple Conductor Cables 85230 368500

Description
2 Conductor Multi-Conductor Cable Clear 20 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Clear 20 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6500-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6500-500-ND
Multiple Conductor Cables BEL6500-500-ND
2 Conductor Multi-Conductor Cable Clear 20 AWG Foil 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Clear 20 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 500Ft; Cable Shielding Belden - 04F5034 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 500Ft; Cable Shielding Belden
04F5034
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 500Ft; Cable Shielding Belden 04F5034
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Material:ETFE RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Material:ETFE RoHS Compliant: Yes

Supplier's Site Datasheet
CONTROL/INSTRUMENTATION CABLE, TEFZEL INSULAT, 20AWG STRAND (7X28), 1 PAIR CLEAR - 70005511 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTROL/INSTRUMENTATION CABLE, TEFZEL INSULAT, 20AWG STRAND (7X28), 1 PAIR CLEAR
70005511
CONTROL/INSTRUMENTATION CABLE, TEFZEL INSULAT, 20AWG STRAND (7X28), 1 PAIR CLEAR 70005511
CONTROL/INSTRUMENTAT ION CABLE, TEFZEL INSULAT, 20AWG STRAND (7X28), 1 PAIR CLEAR

CONTROL/INSTRUMENTATION CABLE, TEFZEL INSULAT, 20AWG STRAND (7X28), 1 PAIR CLEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL6500-500-ND 04F5034 70005511
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 20Awg, 500Ft; Cable Shielding Belden CONTROL/INSTRUMENTATION CABLE, TEFZEL INSULAT, 20AWG STRAND (7X28), 1 PAIR CLEAR
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Tefzel Ethylene Tetrafluoroethylene
Cable Conductor Copper, Tinned Copper
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Female DIL 22 AWG Cable Assembly, 450mm, double-end, Jackscrews - M80-FC11605F1-0450F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Female BNC Breakout with X100W Mini-Hooks - 1001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details