Belden Inc. Multiple Conductor Cables 85230 3681000

Description
2 Conductor Multi-Conductor Cable Clear 20 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Clear 20 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6499-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6499-1000-ND
Multiple Conductor Cables BEL6499-1000-ND
2 Conductor Multi-Conductor Cable Clear 20 AWG Foil 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Clear 20 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multiconductor Shielded Cable, 2 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Belden - 07C8570 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Shielded Cable, 2 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Belden
07C8570
Multiconductor Shielded Cable, 2 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Belden 07C8570
MULTICONDUCTOR SHIELDED CABLE, 2 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

MULTICONDUCTOR SHIELDED CABLE, 2 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6499-1000-ND 07C8570
Product Name Multiple Conductor Cables Multiconductor Shielded Cable, 2 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Tefzel
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-045 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
System cable - 706-3057/100-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details