Belden Inc. Multiple Conductor Cables 85220 368100

Description
2 Conductor Multi-Conductor Cable Clear 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Clear 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5519-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5519-100-ND
Multiple Conductor Cables BEL5519-100-ND
2 Conductor Multi-Conductor Cable Clear 20 AWG 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Clear 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multiconductor Cable 2 Conductor 20Awg 100Ft; Cable Shielding Belden - 87K1774 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 20Awg 100Ft; Cable Shielding Belden
87K1774
Unshielded Multiconductor Cable 2 Conductor 20Awg 100Ft; Cable Shielding Belden 87K1774
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Voltage Rating:300VRoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5519-100-ND 87K1774
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 2 Conductor 20Awg 100Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Tefzel
Cable Conductor Copper, Tinned
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details