Belden Inc. Multiple Conductor Cables 85102 368500

Description
2 Conductor Multi-Conductor Cable Clear 16 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Clear 16 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6492-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6492-500-ND
Multiple Conductor Cables BEL6492-500-ND
2 Conductor Multi-Conductor Cable Clear 16 AWG 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Clear 16 AWG 500.0' (152.4m)

Buy Now Datasheet
Multicore Cable, 2 Conductor, 152.4M, 300V; Cable Shielding Belden - 04F5014 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 2 Conductor, 152.4M, 300V; Cable Shielding Belden
04F5014
Multicore Cable, 2 Conductor, 152.4M, 300V; Cable Shielding Belden 04F5014
MULTICORE CABLE, 2 CONDUCTOR, 152.4M, 300V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Transparent RoHS Compliant: Yes

MULTICORE CABLE, 2 CONDUCTOR, 152.4M, 300V; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6492-500-ND 04F5014
Product Name Multiple Conductor Cables Multicore Cable, 2 Conductor, 152.4M, 300V; Cable Shielding Belden
Product Category Cable
Cable Insulation Tefzel
Cable Conductor Copper, Tinned
North American 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details