Belden Inc. WIRE, HOOK UP, 22AWG, STRANDED, PVC, 600V, MIL-W-16878/1 TYPE B SLATE 8503 0081000

Description
Tinned Copper Conductor, 600 V, +105°C Operating Temperature, 0.010 in. PVC Insulated Hook-Up Wire PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties. Covers insulated wire for internal wiring of meters, panels, and electrical or electronic equipment.
Description
Tinned Copper Conductor, 600 V, +105°C Operating Temperature, 0.010 in. PVC Insulated Hook-Up Wire PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties. Covers insulated wire for internal wiring of meters, panels, and electrical or electronic equipment.

Suppliers

Company
Product
Description
Supplier Links
WIRE, HOOK UP, 22AWG, STRANDED, PVC, 600V, MIL-W-16878/1 TYPE B SLATE - 70003007 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, HOOK UP, 22AWG, STRANDED, PVC, 600V, MIL-W-16878/1 TYPE B SLATE
70003007
WIRE, HOOK UP, 22AWG, STRANDED, PVC, 600V, MIL-W-16878/1 TYPE B SLATE 70003007
Tinned Copper Conductor, 600 V, +105°C Operating Temperature, 0.010 in. PVC Insulated Hook-Up Wire PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties. Covers insulated wire for internal wiring of meters, panels, and electrical or electronic equipment.

Tinned Copper Conductor, 600 V, +105°C Operating Temperature, 0.010 in. PVC Insulated Hook-Up Wire
PVC Insulation Materials
Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases.
All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties.
Covers insulated wire for internal wiring of meters, panels, and electrical or electronic equipment.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70003007
Product Name WIRE, HOOK UP, 22AWG, STRANDED, PVC, 600V, MIL-W-16878/1 TYPE B SLATE
Approvals CE Marked, MIL-W-16878E/1
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 767-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor Copper
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Hook Up Wire - 1225867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 0670613001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details