4 Conductor Multi-Conductor Cable Chrome 18 AWG 500.0' (152.4m)
UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Unshielded
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Audio Cables | Cable Assemblies |
| Product Number | BEL1919-500-ND | 87K7185 |
| Product Name | Multiple Conductor Cables | Unshielded Multiconductor Cable, 4 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned | |
| North American | 18 AWG |