Belden Inc. Multiple Conductor Cables 8477 060500

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 12 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 12 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5512-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5512-500-ND
Multiple Conductor Cables BEL5512-500-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 12 AWG 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 12 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden - 15B3362 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden
15B3362
Unshielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden 15B3362
UNSHIELDED MULTIPAIR CABLE 1PR 500FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 1PR 500FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5512-500-ND 15B3362
Product Name Multiple Conductor Cables Unshielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 12 AWG
Unlock Full Specs
to access all available technical data