Belden Inc. Multiple Conductor Cables 8472 010250

Description
2 Conductor Multi-Conductor Cable Black 16 AWG 250.0' (76.2m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Black 16 AWG 250.0' (76.2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5508-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5508-250-ND
Multiple Conductor Cables BEL5508-250-ND
2 Conductor Multi-Conductor Cable Black 16 AWG 250.0' (76.2m)

2 Conductor Multi-Conductor Cable Black 16 AWG 250.0' (76.2m)

Buy Now Datasheet
Unshielded Multiconductor Cable 2 Conductor 16Awg 250Ft; Cable Shielding Belden - 02F4109 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 16Awg 250Ft; Cable Shielding Belden
02F4109
Unshielded Multiconductor Cable 2 Conductor 16Awg 250Ft; Cable Shielding Belden 02F4109
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 16AWG 250FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 16AWG 250FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5508-250-ND 02F4109
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 2 Conductor 16Awg 250Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3140/402-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details