2 (1 Pair Twisted) Conductor Speaker Cable Chrome 16 AWG 500.0' (152.4m)
Refined with a Electrolytic Tough Pitch(ETP) process, which yields 99.95% pure copper, resulting in a high conductivity wire. Stranded Tinned ETP conductors, PVC insulated, twisted pair. Chrome PVC jacket.
UNSHIELDED CABLE MULTIPAIR, 1PAIR, 16AWG, 500FT, 300V; Cable Shielding:Unshielded
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Audio Cables | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | BEL1527-500-ND | 70005800 | 15B3360 |
| Product Name | Multiple Conductor Cables | CABLE, UNSHIELD, PVC INSULATE, 16AWG STRAND (19X29), AUDIO/CONTROL, 1 PAIR CHROM | Unshielded Cable Multipair, 1Pair, 16Awg, 500Ft, 300V; Cable Shielding Belden |
| Product Category | Cable | ||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned | Copper | |
| North American | 16 AWG | 16 AWG | |
| Number of Conductors | 2 # |