Belden Inc. Multiple Conductor Cables 8471 0601000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 16 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 16 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5507-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5507-1000-ND
Multiple Conductor Cables BEL5507-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 16 AWG 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 16 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden - 19C5213 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden
19C5213
Unshielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden 19C5213
UNSHIELDED MULTIPAIR CABLE 1PR 1000FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 1PR 1000FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5507-1000-ND 19C5213
Product Name Multiple Conductor Cables Unshielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flat Cable, 50 Conductor, 100Ft, 28Awg; Reel Length (Imperial) Amphenol Communications Solutions - 89F4833 - Newark, An Avnet Company
Specs
Cable Type Flat Cable
Standards / Certifications RoHS
View Details
Video Converters - 1778747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.5000 ft (1.52 dm)
View Details