Belden Inc. Multiple Conductor Cables 8468MN 004100

Description
15 Conductor Multi-Conductor Cable Yellow 18 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Yellow 18 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6471-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6471-100-ND
Multiple Conductor Cables BEL6471-100-ND
15 Conductor Multi-Conductor Cable Yellow 18 AWG 100.0' (30.5m)

15 Conductor Multi-Conductor Cable Yellow 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Cable, 15Core, 18Awg, 30.48M; Cable Shielding Belden - 01AC6477 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable, 15Core, 18Awg, 30.48M; Cable Shielding Belden
01AC6477
Unshielded Cable, 15Core, 18Awg, 30.48M; Cable Shielding Belden 01AC6477
UNSHIELDED CABLE, 15CORE, 18AWG, 30.48M; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Yellow RoHS Compliant: Yes

UNSHIELDED CABLE, 15CORE, 18AWG, 30.48M; Cable Shielding:Unshielded; No. of Conductors:15Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6471-100-ND 01AC6477
Product Name Multiple Conductor Cables Unshielded Cable, 15Core, 18Awg, 30.48M; Cable Shielding Belden
Product Category Cable
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details