Belden Inc. Multiple Conductor Cables 8468 060500

Description
15 Conductor Multi-Conductor Cable Chrome 18 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Chrome 18 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5504-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5504-500-ND
Multiple Conductor Cables BEL5504-500-ND
15 Conductor Multi-Conductor Cable Chrome 18 AWG 500.0' (152.4m)

15 Conductor Multi-Conductor Cable Chrome 18 AWG 500.0' (152.4m)

Buy Now Datasheet
MULTI CONDUCTOR, 15 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT - 70005118 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 15 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT
70005118
MULTI CONDUCTOR, 15 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT 70005118
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site
Unshielded Multiconductor Cable 15 Conductor 18Awg 500Ft; Cable Shielding Belden - 02F4230 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 15 Conductor 18Awg 500Ft; Cable Shielding Belden
02F4230
Unshielded Multiconductor Cable 15 Conductor 18Awg 500Ft; Cable Shielding Belden 02F4230
UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:15Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL5504-500-ND 70005118 02F4230
Product Name Multiple Conductor Cables MULTI CONDUCTOR, 15 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT Unshielded Multiconductor Cable 15 Conductor 18Awg 500Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 18 AWG 18 AWG
Number of Conductors 15 # 15 #
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details